Vishay Intertechnology, Inc. Wirewound Resistors RS01056K00FB12

Description
RS-10 56K 1% B12
Request a Quote Datasheet
Description
RS-10 56K 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01056K00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01056K00FB12
Wirewound Resistors 3110-RS01056K00FB12
RS-10 56K 1% B12

RS-10 56K 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01056K00FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01056K00FB12-ND
Through Hole Resistors 541-RS01056K00FB12-ND
RS-10 56K 1% B12

RS-10 56K 1% B12

Buy Now Datasheet
Res Wirewound 56K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01056K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01056K00FB12
Res Wirewound 56K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS01056K00FB12
Res Wirewound 56K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 56K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through-Hole 56Kohm Resistor - 53-RS01056K00FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 56Kohm Resistor
53-RS01056K00FB12
Through-Hole 56Kohm Resistor 53-RS01056K00FB12
Wirewound Resistors - Through Hole 10watt 56Kohm 1% Product overview: RS01056K00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 56Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 56Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01056K00FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 10watt 56Kohm 1% Product overview: RS01056K00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 56Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 56Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01056K00FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS01056K00FB12 541-RS01056K00FB12-ND RS01056K00FB12 53-RS01056K00FB12
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 56K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk Through-Hole 56Kohm Resistor
Category / Application Industrial General Use
Resistance Range 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - C3AR12JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details