Power ResistorSeries:RS; Resistance:300ohm; Resistance Tolerance: 5%; Power Rating:10W; Operating ...
Wirewound Resistors - Through Hole 10watts 300ohms 1% Product overview: RS010300R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010300R0FE12 can be used for catalog matching and distributor lookup.
RS-10 300 1% E12 e3
RS-10 300 1% E12 E3
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS010300R0FE12 | 53-RS010300R0FE12 | 3110-RS010300R0FE12 | 541-RS010300R0FE12-ND |
| Product Name | Power ResistorSeries:RS; Resistance:300ohm; Resistance Tolerance: 5%; Power Rating:10W; Operating ... | Through-Hole Resistor | Wirewound Resistors | Through Hole Resistors |
| Category / Application | Power Applications | Industrial | General Use | |
| Resistance Range | 300 ohms | 300 ohms | 300 ohms | |
| Tolerance | 5 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | ||
| Technology / Construction | Wirewound | Wirewound |