Vishay Intertechnology, Inc. RES 68 OHM 10W 1% WW AXIAL RS01068R00FS73

Description
RES 68ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 68ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 10W 1% WW AXIAL - RS01068R00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 10W 1% WW AXIAL
RS01068R00FS73
RES 68 OHM 10W 1% WW AXIAL RS01068R00FS73
RES 68ohm 10W 1% WW AXIAL

RES 68ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSD-68TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-68TR-ND
Through Hole Resistors RSD-68TR-ND
68 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS01068R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01068R00FS73
Wirewound Resistors 3110-RS01068R00FS73
RS-10 68 1% S73

RS-10 68 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS01068R00FS73 RSD-68TR-ND 3110-RS01068R00FS73
Product Name RES 68 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers