Wirewound ResistorSeries:RS; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Te...
RS-10 10K 1% E12 E3
Wirewound Resistors - Through Hole 10watts 10Kohms 1% Product overview: RS01010K00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01010K00FE12 can be used for catalog matching and distributor lookup.
RS-10 10K 1% E12 e3
WIREWOUND, 10K OHM,1%,10W,20PPM,AXL
WIREWOUND RESISTOR, 10KOHM, 10W, 1%; Resistance:10kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mm RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RS01010K00FE12 | 541-RS01010K00FE12-ND | 53-RS01010K00FE12 | 3110-RS01010K00FE12 | 70205014 | 65K2660 |
| Product Name | Wirewound ResistorSeries:RS; Resistance:10kohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Te... | Through Hole Resistors | Through-Hole Resistor | Wirewound Resistors | WIREWOUND, 10K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK | Wirewound Resistor, 10Kohm, 10W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | 10 watts | 10 watts | ||
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | Industrial | General Use |