3.3 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 3.3ohm 1W 1% WW AXIAL
RS-1A 3.3 1% E70 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS01A3R300FE70-ND | RS01A3R300FE70 | 3110-RS01A3R300FE70 |
| Product Name | Through Hole Resistors | RES 3.3 OHM 1W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms |