Vishay Precision Group Through Hole Resistors RS01A1K000FE12

Description
1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS01A1K000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A1K000FE12-ND
Through Hole Resistors 541-RS01A1K000FE12-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - - RS01A1K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01A1K000FE12
Wirewound Resistors - RS01A1K000FE12
Wirewound Resistors - Through Hole 1watt 1Kohms 1%

Wirewound Resistors - Through Hole 1watt 1Kohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS01A1K000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A1K000FE12
Wirewound Resistors 3110-RS01A1K000FE12
RS-1A 1K 1% E12 e3

RS-1A 1K 1% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone;Military - 70201555 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone;Military
70201555
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone;Military 70201555
Resistor;Wirewound;R es 1 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 1Kohm, 1W, 1%; Resistance Vishay - 63M2654 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 1W, 1%; Resistance Vishay
63M2654
Wirewound Resistor, 1Kohm, 1W, 1%; Resistance Vishay 63M2654
WIREWOUND RESISTOR, 1KOHM, 1W, 1%; Resistance:1kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 1W, 1%; Resistance:1kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RS01A1K000FE12-ND RS01A1K000FE12 3110-RS01A1K000FE12 70201555 63M2654
Product Name Through Hole Resistors Wirewound Resistors - Wirewound Resistors Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 1Kohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use Precision Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details