Vishay Precision Group Through Hole Resistors RS01A400R0FB12

Description
RS-1A 400 1% B12
Request a Quote Datasheet
Description
RS-1A 400 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS01A400R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A400R0FB12-ND
Through Hole Resistors 541-RS01A400R0FB12-ND
RS-1A 400 1% B12

RS-1A 400 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-RS01A400R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A400R0FB12
Wirewound Resistors 3110-RS01A400R0FB12
RS-1A 400 1% B12

RS-1A 400 1% B12

Supplier's Site Datasheet
Res Wirewound 400 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole - RS01A400R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
RS01A400R0FB12
Res Wirewound 400 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole RS01A400R0FB12
Res Wirewound 400 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 400 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 400 Ohm, 1W, 1%; Resistance Vishay - 83F4686 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 400 Ohm, 1W, 1%; Resistance Vishay
83F4686
Wirewound Resistor, 400 Ohm, 1W, 1%; Resistance Vishay 83F4686
WIREWOUND RESISTOR, 400 OHM, 1W, 1%; Resistance:400ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: No

WIREWOUND RESISTOR, 400 OHM, 1W, 1%; Resistance:400ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RS01A400R0FB12-ND 3110-RS01A400R0FB12 RS01A400R0FB12 83F4686
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 400 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistor, 400 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details