Vishay Precision Group Through Hole Resistors RS010R1000FE73

Description
100 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSD-.10RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-.10RCT-ND
Through Hole Resistors RSD-.10RCT-ND
100 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSD-.10RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-.10RTR-ND
Through Hole Resistors RSD-.10RTR-ND
100 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS010R1000FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010R1000FE73
Wirewound Resistors 3110-RS010R1000FE73
RS-10 .1 1% E73 e3

RS-10 .1 1% E73 e3

Supplier's Site Datasheet
RES .10 OHM 10W 1% WW AXIAL - RS010R1000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 10W 1% WW AXIAL
RS010R1000FE73
RES .10 OHM 10W 1% WW AXIAL RS010R1000FE73
RES .10ohm 10W 1% WW AXIAL

RES .10ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RS010R1000FE73 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
RS010R1000FE73
Through Hole Resistors RS010R1000FE73
RES 0.1 OHM 10W 1% WW AXIAL

RES 0.1 OHM 10W 1% WW AXIAL

Supplier's Site Datasheet
Resistor, Wirewound, 0.1 Ohm, 10W, 1%, Full Reel; Resistance Vishay - 83R8810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.1 Ohm, 10W, 1%, Full Reel; Resistance Vishay
83R8810
Resistor, Wirewound, 0.1 Ohm, 10W, 1%, Full Reel; Resistance Vishay 83R8810
RESISTOR, WIREWOUND, 0.1 OHM, 10W, 1%, FULL REEL; Resistance:0.1ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.1 OHM, 10W, 1%, FULL REEL; Resistance:0.1ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 10W, 1%; Resistance Vishay - 52P2354 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 10W, 1%; Resistance Vishay
52P2354
Wirewound Resistor, 0.1 Ohm, 10W, 1%; Resistance Vishay 52P2354
WIREWOUND RESISTOR, 0.1 OHM, 10W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 10W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Wirewound Resistors Resistors
Product Number RSD-.10RCT-ND 3110-RS010R1000FE73 RS010R1000FE73 RS010R1000FE73 83R8810
Product Name Through Hole Resistors Wirewound Resistors RES .10 OHM 10W 1% WW AXIAL Through Hole Resistors Resistor, Wirewound, 0.1 Ohm, 10W, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details