RES .33ohm 1% 5W SILICONE WW
330 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-5 .33 1% E73 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS005R3300FE73 | RS005R3300FE73-ND | 3110-RS005R3300FE73 |
| Product Name | RES .33 OHM 1% 5W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |