Vishay Precision Group Wirewound Resistors 220 OHM 1% 1W RS01A220R0FE12

Description
Wirewound Resistors 220ohm 1% 1W
Request a Quote Datasheet
Description
Wirewound Resistors 220ohm 1% 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 220 OHM 1% 1W - RS01A220R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 220 OHM 1% 1W
RS01A220R0FE12
Wirewound Resistors 220 OHM 1% 1W RS01A220R0FE12
Wirewound Resistors 220ohm 1% 1W

Wirewound Resistors 220ohm 1% 1W

Supplier's Site
Through Hole Resistors - 541-RS01A220R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A220R0FE12-ND
Through Hole Resistors 541-RS01A220R0FE12-ND
RS-1A 220 1% E12 E3

RS-1A 220 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-RS01A220R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A220R0FE12
Wirewound Resistors 3110-RS01A220R0FE12
RS-1A 220 1% E12 e3

RS-1A 220 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 220 Ohm, 1W, ±1%; Resistance Vishay - 52P1891 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 1W, ±1%; Resistance Vishay
52P1891
Wirewound Resistor, 220 Ohm, 1W, ±1%; Resistance Vishay 52P1891
WIREWOUND RESISTOR, 220 OHM, 1W, ±1%; Resistance:220ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 220 OHM, 1W, ±1%; Resistance:220ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS01A220R0FE12 541-RS01A220R0FE12-ND 3110-RS01A220R0FE12 52P1891
Product Name Wirewound Resistors 220 OHM 1% 1W Through Hole Resistors Wirewound Resistors Wirewound Resistor, 220 Ohm, 1W, ±1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details