Vishay Intertechnology, Inc. Wirewound Resistors RS0101K800FE73

Description
RS-10 1.8K 1% E73 e3
Request a Quote Datasheet
Description
RS-10 1.8K 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0101K800FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0101K800FE73
Wirewound Resistors 3110-RS0101K800FE73
RS-10 1.8K 1% E73 e3

RS-10 1.8K 1% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - RS0101K800FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS0101K800FE73-ND
Through Hole Resistors RS0101K800FE73-ND
1.8 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.8K OHM 1% 10W SILICONE WW - RS0101K800FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1% 10W SILICONE WW
RS0101K800FE73
RES 1.8K OHM 1% 10W SILICONE WW RS0101K800FE73
RES 1.8Kohm 1% 10W SILICONE WW

RES 1.8Kohm 1% 10W SILICONE WW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS0101K800FE73 RS0101K800FE73-ND RS0101K800FE73
Product Name Wirewound Resistors Through Hole Resistors RES 1.8K OHM 1% 10W SILICONE WW
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details