Vishay Intertechnology, Inc. Through Hole Resistors RS010120R0FS73

Description
RES 120 OHM 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 120 OHM 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS010120R0FS73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS010120R0FS73CT-ND
Through Hole Resistors 541-RS010120R0FS73CT-ND
RES 120 OHM 10W 1% WW AXIAL

RES 120 OHM 10W 1% WW AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RS010120R0FS73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS010120R0FS73TR-ND
Through Hole Resistors 541-RS010120R0FS73TR-ND
120 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
120 Ohm 10W Resistor - 53-RS010120R0FS73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 Ohm 10W Resistor
53-RS010120R0FS73
120 Ohm 10W Resistor 53-RS010120R0FS73
Res Wirewound 120 Ohm 1% 10W ±20ppm/°C Silicone AXL T/R Product overview: RS010120R0FS73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010120R0FS73 can be used for catalog matching and distributor lookup.

Res Wirewound 120 Ohm 1% 10W ±20ppm/°C Silicone AXL T/R Product overview: RS010120R0FS73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010120R0FS73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 120 OHM 10W 1% WW AXIAL - RS010120R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 10W 1% WW AXIAL
RS010120R0FS73
RES 120 OHM 10W 1% WW AXIAL RS010120R0FS73
RES 120ohm 10W 1% WW AXIAL

RES 120ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS010120R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010120R0FS73
Wirewound Resistors 3110-RS010120R0FS73
RS-10 120 1% S73

RS-10 120 1% S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number 541-RS010120R0FS73CT-ND 53-RS010120R0FS73 RS010120R0FS73 3110-RS010120R0FS73
Product Name Through Hole Resistors 120 Ohm 10W Resistor RES 120 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details