Vishay Intertechnology, Inc. RES 33 OHM 1% 1W SILICONE WW RS01A33R00FE70

Description
RES 33ohm 1% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 33ohm 1% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1% 1W SILICONE WW - RS01A33R00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1% 1W SILICONE WW
RS01A33R00FE70
RES 33 OHM 1% 1W SILICONE WW RS01A33R00FE70
RES 33ohm 1% 1W SILICONE WW

RES 33ohm 1% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - RS01A33R00FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS01A33R00FE70-ND
Through Hole Resistors RS01A33R00FE70-ND
33 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

33 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS01A33R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A33R00FE70
Wirewound Resistors 3110-RS01A33R00FE70
RS-1A 33 1% E70 e3

RS-1A 33 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS01A33R00FE70 RS01A33R00FE70-ND 3110-RS01A33R00FE70
Product Name RES 33 OHM 1% 1W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers