Vishay Intertechnology, Inc. Res Wirewound 200K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010200K0FB12

Description
Res Wirewound 200K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 200K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS010200K0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS010200K0FB12
Res Wirewound 200K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010200K0FB12
Res Wirewound 200K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RS010200K0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS010200K0FB12-ND
Through Hole Resistors 541-RS010200K0FB12-ND
RS-10 200K 1% B12

RS-10 200K 1% B12

Buy Now Datasheet
Through-Hole Resistor - 53-RS010200K0FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS010200K0FB12
Through-Hole Resistor 53-RS010200K0FB12
Wirewound Resistors - Through Hole 10watts 200Kohms 1% Product overview: RS010200K0FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010200K0FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 10watts 200Kohms 1% Product overview: RS010200K0FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010200K0FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RS010200K0FB12 541-RS010200K0FB12-ND 53-RS010200K0FB12
Product Name Res Wirewound 200K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through-Hole Resistor
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details