RES 3.9Kohm 1% 1W SILICONE WW
3.9 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RS01A3K900FE70 | RS01A3K900FE70-ND |
| Product Name | RES 3.9K OHM 1% 1W SILICONE WW | Through Hole Resistors |
| Resistance Range | 3900 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |