Vishay Intertechnology, Inc. Through Hole Resistors RS0056K800FS73

Description
6.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSC-6.8KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-6.8KTR-ND
Through Hole Resistors RSC-6.8KTR-ND
6.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS0056K800FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0056K800FS73
Wirewound Resistors 3110-RS0056K800FS73
RS-5 6.8K 1% S73

RS-5 6.8K 1% S73

Supplier's Site Datasheet
RES 6.8K OHM 1% 5W SILICONE WW - RS0056K800FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1% 5W SILICONE WW
RS0056K800FS73
RES 6.8K OHM 1% 5W SILICONE WW RS0056K800FS73
RES 6.8Kohm 1% 5W SILICONE WW

RES 6.8Kohm 1% 5W SILICONE WW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RSC-6.8KTR-ND 3110-RS0056K800FS73 RS0056K800FS73
Product Name Through Hole Resistors Wirewound Resistors RES 6.8K OHM 1% 5W SILICONE WW
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details