Vishay Precision Group Through-Hole Resistor RS0057R500FE12

Description
Wirewound Resistors - Through Hole 5watts 7.5ohms 1% Product overview: RS0057R500FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0057R500FE12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 7.5ohms 1% Product overview: RS0057R500FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0057R500FE12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-RS0057R500FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS0057R500FE12
Through-Hole Resistor 53-RS0057R500FE12
Wirewound Resistors - Through Hole 5watts 7.5ohms 1% Product overview: RS0057R500FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0057R500FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 7.5ohms 1% Product overview: RS0057R500FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0057R500FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RS0057R500FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0057R500FE12-ND
Through Hole Resistors 541-RS0057R500FE12-ND
RS-5 7.5 1% E12 E3

RS-5 7.5 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-RS0057R500FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0057R500FE12
Wirewound Resistors 3110-RS0057R500FE12
RS-5 7.5 1% E12 e3

RS-5 7.5 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS0057R500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS0057R500FE12
Wirewound Resistors - RS0057R500FE12
Wirewound Resistors - Through Hole 5watts 7.5ohms 1%

Wirewound Resistors - Through Hole 5watts 7.5ohms 1%

Supplier's Site
Wirewound Resistor, 7.5 Ohm, 6.5W, 1%; Resistance Vishay - 41K9211 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5 Ohm, 6.5W, 1%; Resistance Vishay
41K9211
Wirewound Resistor, 7.5 Ohm, 6.5W, 1%; Resistance Vishay 41K9211
WIREWOUND RESISTOR, 7.5 OHM, 6.5W, 1%; Resistance:7.5ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5 OHM, 6.5W, 1%; Resistance:7.5ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 53-RS0057R500FE12 541-RS0057R500FE12-ND 3110-RS0057R500FE12 RS0057R500FE12 41K9211
Product Name Through-Hole Resistor Through Hole Resistors Wirewound Resistors Wirewound Resistors - Wirewound Resistor, 7.5 Ohm, 6.5W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating Temperature -65 to 250 C (-85 to 482 F) -65 to 250 C (-85 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details