Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01A1R000BE12

Description
Res Wirewound 1 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - RS01A1R000BE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
RS01A1R000BE12
Res Wirewound 1 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01A1R000BE12
Res Wirewound 1 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RS01A1R000BE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A1R000BE12-ND
Through Hole Resistors 541-RS01A1R000BE12-ND
RS-1A 1 .1% E12 E3

RS-1A 1 .1% E12 E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS01A1R000BE12 541-RS01A1R000BE12-ND
Product Name Res Wirewound 1 Ohm 0.1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers