Vishay Intertechnology, Inc. RES 700 OHM 1% 5W SILICONE WW RS005700R0FE73

Description
RES 700ohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES 700ohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 700 OHM 1% 5W SILICONE WW - RS005700R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 1% 5W SILICONE WW
RS005700R0FE73
RES 700 OHM 1% 5W SILICONE WW RS005700R0FE73
RES 700ohm 1% 5W SILICONE WW

RES 700ohm 1% 5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS005700R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005700R0FE73
Wirewound Resistors 3110-RS005700R0FE73
RS-5 700 1% E73 e3

RS-5 700 1% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - RS005700R0FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS005700R0FE73-ND
Through Hole Resistors RS005700R0FE73-ND
700 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

700 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS005700R0FE73 3110-RS005700R0FE73 RS005700R0FE73-ND
Product Name RES 700 OHM 1% 5W SILICONE WW Wirewound Resistors Through Hole Resistors
Resistance Range 700 ohms 700 ohms 700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers