The RS01012K50FS73 is a wirewound through-hole resistor from Lingto Electronic Limited, designed for precision power applications. It features a silicone coating that withstands high temperatures exceeding 350 °C and is constructed with complete welded technology for enhanced durability. This resistor meets the requirements of MIL-PRF-26, ensuring reliability in demanding environments. It offers excellent stability during operation, with a typical resistance shift of less than 0.5%. The resistor is available in various resistance values and tolerances, making it suitable for a wide range of applications. Its construction includes a copper-nickel or nickel-chrome alloy element, a ceramic core, and stainless steel end caps, contributing to its robust performance. The operating temperature range extends from -65 °C to +250 °C, with a maximum working voltage determined by the formula (P x R)^{1/2}. This product is ideal for engineers seeking reliable and high-performance resistors for their projects.
12.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 12.5Kohm 1% 10W SILICONE WW
RS-10 12.5K 1% S73
RES 12.5K OHM 10W 1% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RSD-12.5KTR-ND | RS01012K50FS73 | 3110-RS01012K50FS73 | RS01012K50FS73 |
| Product Name | Through Hole Resistors | RES 12.5K OHM 1% 10W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |