Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole
Wirewound Resistors - Through Hole 5watts 0.2ohms 1% Product overview: RS005R2000FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005R2000FB12 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS005R2000FB12 | RS005R2000FB12 | 53-RS005R2000FB12 | 541-RS005R2000FB12-ND |
| Product Name | Wirewound Resistors | Res Wirewound 200m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole | Through-Hole Resistor | Through Hole Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 0.2000 ohms | 0.2000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |