Vishay Intertechnology, Inc. Wirewound Resistors RS005R2500FE73

Description
RS-5 .25 1% E73 e3
Request a Quote Datasheet
Description
RS-5 .25 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005R2500FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005R2500FE73
Wirewound Resistors 3110-RS005R2500FE73
RS-5 .25 1% E73 e3

RS-5 .25 1% E73 e3

Supplier's Site Datasheet
RES .25 OHM 1% 5W SILICONE WW - RS005R2500FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 1% 5W SILICONE WW
RS005R2500FE73
RES .25 OHM 1% 5W SILICONE WW RS005R2500FE73
RES .25ohm 1% 5W SILICONE WW

RES .25ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RS005R2500FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS005R2500FE73-ND
Through Hole Resistors RS005R2500FE73-ND
250 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS005R2500FE73 RS005R2500FE73 RS005R2500FE73-ND
Product Name Wirewound Resistors RES .25 OHM 1% 5W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers