Vishay Intertechnology, Inc. Wirewound Resistors RS010220R0FE73

Description
RS-10 220 1% E73 e3
Request a Quote Datasheet
Description
RS-10 220 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010220R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010220R0FE73
Wirewound Resistors 3110-RS010220R0FE73
RS-10 220 1% E73 e3

RS-10 220 1% E73 e3

Supplier's Site Datasheet
RES 220 OHM 1% 10W SILICONE WW - RS010220R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1% 10W SILICONE WW
RS010220R0FE73
RES 220 OHM 1% 10W SILICONE WW RS010220R0FE73
RES 220ohm 1% 10W SILICONE WW

RES 220ohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RS010220R0FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS010220R0FE73-ND
Through Hole Resistors RS010220R0FE73-ND
220 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS010220R0FE73 RS010220R0FE73 RS010220R0FE73-ND
Product Name Wirewound Resistors RES 220 OHM 1% 10W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details