Vishay Intertechnology, Inc. RES 10 OHM 10W 1% WW AXIAL RS01010R00FS73

Description
RES 10ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 10W 1% WW AXIAL - RS01010R00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 10W 1% WW AXIAL
RS01010R00FS73
RES 10 OHM 10W 1% WW AXIAL RS01010R00FS73
RES 10ohm 10W 1% WW AXIAL

RES 10ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS01010R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01010R00FS73
Wirewound Resistors 3110-RS01010R00FS73
RS-10 10 1% S73

RS-10 10 1% S73

Supplier's Site Datasheet
Through Hole Resistors - RSD-10TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-10TR-ND
Through Hole Resistors RSD-10TR-ND
10 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01010R00FS73 3110-RS01010R00FS73 RSD-10TR-ND
Product Name RES 10 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details