Radwell International Datasheets for Pillow Block Bearings
Pillow block bearings are mounted bearings that are used to provide load support for a rotating shaft’s axis.
Pillow Block Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| (02387668) SAF PILLOW BLOCK HOUSING, FOUR BOLT BASE, SPLIT PILLOW BLOCK, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| 1" BOA MEDDUTY BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| 1" INSIDE DIAM, 1900/3800 LBS. DYNAMIC CAPACITY, CLOSED TWIN PILLOW BLOCK LINEAR BEARING 2.19" OVERALL HEIGHT X 3-1/4" OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| 1-3/4" ID, BALL BEARING PILLOW BLOCK 1-3/4 INCH SHAFT,. FREE 2 YEAR RADWELL WARRANTY | |
| 2 BOLT FLANGE BEARING, 1" ID, 1.5" OD. FREE 2 YEAR RADWELL WARRANTY | |
| 2 BOLT PILLOW BLOCK PLAIN SLEEVE BEARING , 1-1/4 IN BORE, CAST IRON MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| 767647, BALL INSERT BEARINGS , ROUND BORE, 0.8750 IN ID, STANDARD DUTY, 2.0470 IN OD, 1.3750 IN WIDTH, SETSCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER SLEEVE, 230K SERIES, 12.0000 IN BORE DIA., 12.562-6 THREAD SIZE, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALDOR DODGE Machine Parts TB-SC-104S | |
| BALL BEARING 3/4X1-3/4X1-1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING INSERT, 200 SERIES, STANDARD-DUTY, DOUBLE SEALED, 1 7/16 IN INNER DIAMETER, 2.834 IN OUTER DIAMETER,INNER RING HUB DIAMETER: 1.847 IN, MAX SPEED: 6850 RPM, SET SCREW. FREE 2... | |
| BALL BEARING PILLOW BLOCK, 1-1/2IN SHAFT DIAMETER, 1/2IN BOLT SIZE, SET SCREW, CONACT SEAL, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING PILLOW BLOCK, 1-15/16 INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING UNIT, 4 BOLT FLANGE MOUNT, 3/4 INCH BORE, STRAIGHT BORE, CAST IRON HOUSING MATERIAL, 6500 RPM, -20 TO 200 F OPERATING TEMPERATURE, 2611 LBF DYNAMIC LOAD CAPACITY, 2.5... | |
| BALL BEARING UNIT, FLANGE MOUNT, 2 BOLT FLANGE, 50MM BORE, SET SCREW LOCKING, CONTACT W/ FLINGER. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING UNIT, FLANGE MOUNT, 4 BOLT FLANGE, 1.4380IN BORE DIA, 3500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING UNIT, FLANGE MOUNT, 4 BOLT, 1 INCH BORE, CAST IRON HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING UNIT, FLANGE-MOUNT, 30 MM BORE, 4-BOLT PILOTED, CONCENTRIC COLLAR LOCKING, CAST IRON HOUSING MATERIAL, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING UNIT, FLANGE-MOUNT, FOUR-BOLT SQUARE FLANGE, 1.9375 IN BORE, SHROUD SEAL TYPE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING UNIT, FLANGE-MOUNT, TWO BOLT, 1.1875 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, CONCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING UNIT, FLANGE-MOUNT, TWO-BOLT FLANGE, 1 INCH BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING UNIT, INDUSTRIAL SERIES, TWO-BOLT FLANGE MOUNT, 1 INCH DIAMETER BORE, 1.25 INCH SHAFT, WIDE INNER RING AND HOUSED UNITS, CONCENTRIC LOCKING COLLAR, SHROUD SEAL, STATIC LOAD 15100 N... | |
| BALL BEARING UNIT, PILLOW BLOCK BALL BEARING, 2 BOLT MOUNTING, 1 INCH BORE, STANDARD DUTY, NON-EXPANSION TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING UNIT, PILLOW BLOCK DESIGN, 2 BOLT BASE, 1-1/4 INCH BORE, 3930 RPM, 6400 LB DYNAMIC, 3400 LB STATIC, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING UNIT, PILLOW BLOCK DESIGN, CONCENTRIC LOCKING COLLAR, 1-7/16 INCH SHAFT SIZE, 1-7/8 INCH BASE TO BORE CENTERLINE, SHROUD SEAL, 2 BOLT BASE, 3930 RPM, CAST IRON MATERIAL. FREE... | |
| BALL BEARING UNIT, PILLOW BLOCK, TWO-BOLT BASE, 1.1875 INCH BORE, ROUND BORE, CAST IRON MATERIAL, NORMAL DUTY, NON-EXPANSION BEARING/FIXED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 1.4375 INCH BORE, 2.8346 INCH OD, 1.7656 INCH WIDTH, SET SCREW LOCKING, 4800 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 200 SERIES, INSERT, 1.9375 IN INNER DIAMETER, 3.5433 IN OUTER DIAMETER, 2.0938 IN WIDTH, 3600 RPM, CHROME STEEL, UNCOATED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 2BOLT, PILLOW BLOCK, 1-1/4IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 3/4 FLANGED, 2-BOLT, W/ PIN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 4 BOLT FLANGE, 45MM BORE, CAST IRON, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, 5/8 INCH, W/ SET SCREW LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, CAST IRON, MOUNTED, 4 BOLT, FLANGE, 52100 BEARING STEEL, BLACK OXIDED INNER, SETSCREW LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, FLANGE MOUNT, 2-7/16IN BORE, SET SCREW, 4-BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, FLANGE-MOUNT, 1-5/8 INCH BORE, 5-3/8 INCH LENGTH, 3000 RPM, 7901 LB DYNAMIC LOAD, 5139 LB STATIC LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, FLANGE-MOUNT, 1.2500IN BORE, 4.6250IN OVERALL LENGTH, 6400LB RADIAL DYNAMIC LOAD, 3400 RADIAL STATIC LOAD, 3930RPM, FOUR BOLT FLANGE, CAST IRON, ECCENTRIC COLLAR, CONTACT SEAL, UNCOATED, CANNOT BE RELUBRICATED. | |
| BALL BEARING, FLANGE-MOUNT, 2-15/64 INCH BORE, 6-7/8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, FLANGE-MOUNT, 2-7/16 IN BORE, 6-7/8 IN SIDES, 4 BOLT, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, FLANGE-MOUNT, VF2S 200 SERIES, 2.4375 IN BORE, 9.25 IN OVERALL LENGTH, 2.6875 IN OVERALL HEIGHT, TWO-BOLT, CAST IRON, 0.8125 IN HOUSING WIDTH, 5.4375 IN OVERALL WIDTH. FREE 2... | |
| BALL BEARING, INDUSTRIAL, SHROUD SEAL, TOW-BOLT PILLOW BLOCK, WIDE INNER RING, HOUSED UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, INSERT, 2 3/16 IN WIDTH, 1 15/16 IN INNER DIAMETER, 100 MM OUTER DIAMETER, 25 MM OUTER RING WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, PILLOW BLOCK TYPE, NON-EXPANSION / FIXED, STANDARD DUTY, CAST IRON MATERIAL, TWO BOLT BASE, 0.9375 INCH BORE, 1 13/32 INCH BASE WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, PILLOW BLOCK, SHROUD SEAL, TWO BOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, PILLOW BLOCK, TAPPED BASE, 1.43 INCH BORE, CAST IRON, STANDARD DUTY, NON-EXPANSION, FIXED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, PILLOW BLOCK, VPB-AH SERIES, 1 IN BORE, 2 BOLT BASE, 2801 LBF DYNAMIC, 1651 LBF STATIC, SINGLE LIP CONTACT, FLINGER. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, ROUND BORE, FLANGE-MOUNT, TWO-BOLT FLANGE, CAST IRON HOUSING, STANDARD DUTY, CONTACT SEAL, 1.1875 INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, TAKE-UP UNIT, SIDE MOUNT, 136875INCH ID, CAST IRON HOUSING, ECCENTRIC LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, TAPPED BASE, TB SERIES, 50 MM BORE, 5-1/2 IN TOTAL LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, UNMOUNTED, 2 INCH, INTERMEDIATE DUTY, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, PENETRATED RINGS, FOOD GRADE GREASE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, XDS SERIES, FOUR-BOLT FLANGE, 1.0 INCH BORE, STAINLESS STEEL HOUSING, EXTRA HEAVY DUTY, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARINGS PILLOW BLOCK, ECCENTRIC LOCKING STANDARD INSERT, SHAFT SIZE: 1-1/4 INCH, LOW BASE TO CENTER HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL FLANGE UNIT, 087796059443. FREE 2 YEAR RADWELL WARRANTY | |
| BALL HOUSED UNIT, PLATED, 087796152342. FREE 2 YEAR RADWELL WARRANTY | |
| BALL HOUSED UNIT, PLATED, 1-7/16 IN DIAMETER BORE, 5-1/8 IN L BOLT CENTER TO CENTER, 2 BOLT BASE MOUNTING TYPE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL INSERT BEARING, 1-1/4IN ID, 2.8346IN OD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL INSERT BEARING, CYLINDRICAL BORE, 1-1/4 INCH ID,2.4410 INCH OD, ECCENTRIC LOCKING, 4500 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL INSERT BEARING, ROUND BORE, 0.7500IN ID, 47MM OD, 1.2188IN WIDTH, W/SET SCREW COLLAR. FREE 2 YEAR RADWELL WARRANTY | |
| BALL INSERT BEARING, VS 200 SERIES, 0.75 INCH BORE DIA, 1.85 INCH OD, STRAIGHT BORE, 6500 MAX RPM, 1444 LBF RADIAL STATIC LOAD CAP, -28 SET SCREW THREAD SIZE, ABDC... | |
| BALL PILLOW BLOCK HOUSED UNIT, (087796060203). FREE 2 YEAR RADWELL WARRANTY | |
| BALL PILLOW BLOCK HOUSED UNIT, 087796056534. FREE 2 YEAR RADWELL WARRANTY | |
| BALL PILLOW BLOCK HOUSED UNIT, 087796057333. FREE 2 YEAR RADWELL WARRANTY | |
| BALL PILLOW BLOCK HOUSED UNIT, 087796057357. FREE 2 YEAR RADWELL WARRANTY | |
| BALL PILLOW BLOCK HOUSED UNIT, 087796057524. FREE 2 YEAR RADWELL WARRANTY | |
| BALL PILLOW BLOCK HOUSED UNIT, 087796057982. FREE 2 YEAR RADWELL WARRANTY | |
| BALL PILLOW BLOCK HOUSED UNIT, 087796058217. FREE 2 YEAR RADWELL WARRANTY | |
| BALL PILLOW BLOCK HOUSED UNIT, 087796058477. FREE 2 YEAR RADWELL WARRANTY | |
| BALL PILLOW BLOCK HOUSED UNIT, 087796058972. FREE 2 YEAR RADWELL WARRANTY | |
| BALL PILLOW BLOCK HOUSED UNIT, 087796060050. FREE 2 YEAR RADWELL WARRANTY | |
| BALL PILLOW BLOCK HOUSED UNIT, 087796196773. FREE 2 YEAR RADWELL WARRANTY | |
| BALL PILLOW BLOCK HOUSED UNIT, 1/2 INCH BORE, 2 BOLT MOUNT, 087796056343. FREE 2 YEAR RADWELL WARRANTY | |
| BALL PILLOW BLOCK HOUSED UNIT, 2 HOLE, 1-5/16 INCH, LOCKING COLLAR. FREE 2 YEAR RADWELL WARRANTY | |
| BALL PILLOW BLOCK HOUSED UNIT, SHROUD SEAL, TWO-BOLT PILLOW BLOCK, 1 1/2 IN SHAFT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL PILLOW BLOCK MOUNTED BEARING, SET SCREW LOCKING, 5/8 INCH SHAFT SIZE, SHROUD SEAL, 087796157446. FREE 2 YEAR RADWELL WARRANTY | |
| BEAING HOUSING FLANGE 3/4IN 2BOLT STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING ADAPTER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING FLANGE, 4BOLT, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING HOUSING, 60 MM SHAFT DIAMETER, M20 BOLT SIZE, FLANGE MOUNT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING HOUSING, PILLOW BLOCK, 3-15/16INCH, 4 BOLT BASE, SPLIT PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING ISOLATORS, PROTECH SERIES, SBE = SPLIT SEAL FOR SPLIT PILLOW BLOCK, SHAFT DIAMETER: 6.438 INCH, BORE DIAMETER: 7.780 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING PILLOW BLOCK, 1-1/4IN BORE, 4BOLT LOCKING COLLAR, (7054634). FREE 2 YEAR RADWELL WARRANTY | |
| BEARING PILLOW BLOCK,1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING TAIL PULLEY, FOSBER STACK, 1 1/2 IN NPT, 0.625 IN INNER DIAMETER, 1.8504 IN OUTER DIAMETER, 1.22 IN WIDTH, SET SCREW, 50 MM SHAFT BORE, 35100 DYNAMIC LOAD, 23300... | |
| BEARING UNIT, PILLOW BLOCK DESIGN, 2 BOLT, TAPPED BASE, TB SERIES, 1.4375 INCH BORE, CAST IRON MATERIAL, SET SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING UNIT, PILLOW BLOCK DESIGN, SET SCREW, 3/4 INCH BORE DIAMETER, NON-EXPANSION, 2 BOLT BASE, 6500 RPM, 5 INCH OVERALL LENGTH, 1444 LB STATIC LOAD CAPACITY, 2611 LB DYNAMIC CAPACITY,... | |
| BEARING, BALL INSERT, CYLINDRICAL BORE, SCREW LOCKING, SINGLE LIP, 1.1874 INCH BORE DIAMETER, 5600 RPM, 2.4409 INCH OUTSIDE DIAMETER, 0.7087 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, FLANGE MOUNT BALL TYPE, CAST IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, CONTACT SEAL, ROUND BORE, 2 BOLT FLANGE, 0.6250 INCH BORE, 3.5625 INCH WIDTH, 2.5000 INCH I.D. FREE 2... | |
| BEARING, FLANGE MOUNT TYPE, MALLEABLE IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, STANDARD DUTY, CONTACT SEAL, 2 BOLT FLANGE, 1.1875 INCH BORE, 4.4375 INCH WIDTH, 3.5625 INCH I.D. FREE 2 YEAR... | |
| BEARING, FLANGE MOUNT, 1-11/16 INCH BORE, 4-BOLT MOUNT, MEDIUM DUTY, SETSCREW. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, FLANGE TWO-BOLT MOUNT, BORE 1-3/8 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, HOUSED, 1-7/16 IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, PILLOW BLOCK, 2 BOLT HOLES, RELUBRICATABLE, NON-EXPANSION, CAST IRON, ECCENTRIC LOCKING COLLAR, STEEL INSERT, 1-11/16" BORE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, PILLOW BLOCK, 2 BOLT, 1.68 INCH BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, PILLOW BLOCK, 2 BOLT, 1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, PILLOW BLOCK, 20MM SHAFT, 32.2 MM BASE TO CENTER, 52MM BOLT HOLE CENTERS, SETSCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, PILLOW BLOCK, 40 MM BORED, TAPPED BASE. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, PILLOW BLOCK, 5/8 INCH, 2-BOLT FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, WIDE INNER RING AND HOUSED UNITS,4 BOLT,FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING,WIDE INNER RING AND HOUSED UNITS,FLANGE-MOUNT BALL BEARING UNIT,FOUR-BOLT FLANGE, 1.2500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK, INTERCHANGE GENERAL UNITS, NORMAL-DUTY CAST IRON, 4-BOLT FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| BROWNING Machine Parts VF2S-216 | |
| BROWNING Machine Parts VPS-216 | |
| BROWNING Machine Parts VTWS-324 | |
| BROWNING VTBE-23, VTBE23, PILLOW BLOCK, BEARING, 1.4375IN ID, ROUND BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| CUTOFF CARBIDE INSERT, RIGHT HAND, 3MM, C5-6 GRADE, CVD-TIN COATED. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDRICAL CARTRIDGE BEARING, BORE 2 INCH DIAMETER, LENGTH THRU BORE 2.188 INCH, SETSCREW LOCKING, CAST IRON HOUSING, 4.938 INCH OUTSIDE DIAMETER, 1.594 INCH CARTRIDGE HOUSING WIDTH . FREE 2 YEAR... | |
| CYLINDRICAL CARTRIDGE, SETSCREW LOCKING, GOLD SERIES, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL BEARING PILLOW BLOCK, 1-3/66 INCH BORE, 2-BOLT BASE, RUBBER HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL BEARING, PILLOW BLOCK, 40 MM BORE, 2-BOLT BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL PILLOW BLOCK HOUSED UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BEARING FLANGE T-BOLT 1INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BEARING PILLOW BLOCK, 1-15/16INCH BORE, 2BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BEARING, PILLOW BLOCK, 2-BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BEARING, U SERIES MOUNTED BEARING, ROUND FLANGE, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLANGE-MOUNT BALL BEARING UNIT, 4-BOLT FLANGE, 1.1875 IN BORE, CAST IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BEARING, 1-15/16 INCH BORE, 2 BOLT, FLOAT STYLE, REPLACED BY P2B115SRBSRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BEARING, 1-15/16 INCH BORE, 4 BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BEARING, 2 BOLT BASE, 1-3/4INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BEARING, 2 INCH BORE, 2 MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BEARING, SYH SERIES, 1-15/16 INCH, 2-BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILLOW BLOCK HOUSING ONLY, 4 BOLT BASE, CAST IRON, SPLIT PILLOW BLOCK, 9.625INCH HEIGHT, 16.5INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILLOW BLOCK UNIT, BALL BEARING HOUSING, TWO-BOLT BASE, 1.1875 IN ID, ROUND BORE, CAST IRON, LIGHT DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, 1 7/16", SET SCREW LOCK, TWO BOLT, FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, 1-3/16IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, 2.4375 INCH ID, TWO-BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILLOW BLOCK, BALL BEARING, 1X0.50IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAF PILLOW BLOCK HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPHERICAL ROLLER BEARING HOUSING ONLY, SAF SERIES, 2 PIECE, 4 BOLT BASE, 16-1/2INCH LENGTH, 9-9/16INCH HEIGHT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| FAFNIR BEARING Machine Parts RPB-1 | |
| FLANGE 2BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE BEARING, 2-3/16INCH BORE, 4BOLT MOUNT, ROUND FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE BEARING, CAST IRON, 4BOLT, 1INCH BORE, WIDE INNER RING AND HOUSED UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE BEARING, WITH BALL BEARING INSERT, 2 BOLT, 1-7/16 INCH BORE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE BLOCK L3 SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE BLOCK, 2 BOLT, FL205 HOUSINGM UC205-16 BEAINRG, 1IN SHAFT DIA. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE MOUNT BALL BEARING UNIT, 4 BOLT BASE, 2 INCH BORE,WIDE INNER RING AND HOUSED UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE MOUNT BALL BEARING UNIT, TWO BOLT FLANGE, 1.4375 IN BORE, CAST IRON HOUSING, CONCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE MOUNT BALL BEARING UNIT,4-BOLT, 1.6875IN BORE, CAST IRON HOUSING, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE MOUNT BALL BEARING UNIT,FOUR BOLT FLANGE, 1.2500IN BORE, POLYMER HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE MOUNT BALL BEARING, TWO BOLT FLANGE, 1.125 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE MOUNT BEARINGS - FOUR-BOLT FLANGE, 0.9375 INCH BORE, CAST IRON HOUSING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE UNIT, 2 BOLT FLANGE, 3/4IN SHAFT SIZE, 3.53IN HOLE SPACING, 1.49IN OVERALL WIDTH, POLYMER HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE-MOUNT BALL BEARING UNIT ,FOUR-BOLT FLANGE, 0.8750 IN BORE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE-MOUNT BALL BEARING UNIT - 2-BOLT FLANGE, 0.7500 IN BORE, CAST IRON HOUSING MATERIAL, STANDARD DUTY, SET SCREW LOCKING, R-SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE-MOUNT BALL BEARING UNIT - 2-BOLT FLANGE, 35 MM BORE, CAST IRON HOUSING MATERIAL, STANDARD DUTY, ECCENTRIC COLLAR LOCKING, R-SEALS SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE-MOUNT BALL BEARING UNIT - 4-BOLT FLANGE, 40 MM BORE, CAST IRON HOUSING MATERIAL, ECCENTRIC COLLAR LOCKING, TRIPLE LIP SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE-MOUNT BALL BEARING UNIT, 2-BOLT FLANGE, 0.5000 IN BORE, CAST IRON HOUSING MATERIAL, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE-MOUNT BALL BEARING UNIT, 4 BOLT FLANGE, 1 INCH BORE, CAST IRON HOUSING,SET SCREW LOCKING, SINGLE LIP CONTACT WITH FLANGE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE-MOUNT BALL BEARING UNIT, 4 BOLT FLANGE, 3/4 INCH BORE, CAST IRON HOUSING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE-MOUNT BALL BEARING UNIT, 4-BOLT FLANGE, 2.6875 IN BORE, CAST IRON HOUSING MATERIAL, STANDARD DUTY, SET SCREW LOCKING, CONTACT WITH FLINGER SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 1.0000 IN BORE, POLYMER HOUSING, SET SCREW LOCKING, CONTACT SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 1.2500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, ECCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 0.7500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 1.1875 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 1.2500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| FLANGED BEARING, 4 BOLT, ECCENTRIC LOCKING COLLAR, 1-7/16 IN BORE, 3-5/8 IN BOLT SPACING, 4-5/8 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| HOUSED BEARING, 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| HOUSED UNIT BEARING, TWO-BOLT FLANGED, ECCENTRIC LOCKING COLLAR, 1IN SHAFT, G1100KRRB BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| HOUSED UNIT SLEEVES AND ACCESSORIES, 087796033344. FREE 2 YEAR RADWELL WARRANTY | |
| HOUSED UNIT SLEEVES AND ACCESSORIES, 087796155077. FREE 2 YEAR RADWELL WARRANTY | |
| HOUSING AND BEARING ASSEMBLY, 50 MM INNER DIAMETER/BORE, 116 MM OUTSIDE DIAMETER, 66.1 MM WIDTH, HOUSING: CJT10, TWO-BOLT FLANGED HOUSING UNITS, R SEALS, CAST IRON HOUSING. FREE 2 YEAR RADWELL... | |
| HOUSING UNITS UCFL, TWO-BOLT FLANGED HOUSING UNITS, CAST IRON, GRUB SCREWS IN INNER RING, RSR SEALS . FREE 2 YEAR RADWELL WARRANTY | |
| IGUS Machine Parts WM-01-10 | |
| INSERT BEARING 1-1/4INCH W/2 SET SCREWS. FREE 2 YEAR RADWELL WARRANTY | |
| IPTCI BEARING,UCPA-210-50M M,UCPA21050MM,PILLOW BLOCK TAPE BASE,50MM BORE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, 1 INCH, CLOSED, SELF-ALIGNING, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, SELF-ALIGNING; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.5 IN, CLOSED, TWIN, SELF-ALIGNING, FLANGED; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.625 IN, CLOSED, TWIN, SELF-ALIGNING; USE WITH 0.625 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.75 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.75 IN, CLOSED, SELF-ALIGNING; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.75 IN, CLOSED, TWIN, SELF-ALIGNING; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.75 IN, OPEN, SELF-ALIGNING, ADJUSTABLE, CORROSION RESISTANT; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 0.75 IN, OPEN, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1 IN, CLOSED, SELF-ALIGNING; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1 IN, CLOSED, TWIN, SELF-ALIGNING, BLACK ANODIZE; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1 IN, CLOSED, TWIN, SELF-ALIGNING, FLANGED; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1 IN, OPEN, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1.25 IN, CLOSED, SELF-ALIGNING; USE WITH 1.25 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1.25 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1.25 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 16 MM, OPEN, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 16 MM DIAMETER SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 30 MM, OPEN, SELF-ALIGNING, ADJUSTABLE, INTEGRAL SEALS BOTH ENDS; USE WITH 30 MM DIAMETER SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.25 IN, CLOSED, SELF-ALIGNING; USE WITH 0.25 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.375 IN, CLOSED, SELF-ALIGNING; USE WITH 0.375 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.375 IN, CLOSED, TWIN, SELF-ALIGNING; USE WITH 0.375 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.5 IN, CLOSED, SELF-ALIGNING; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.5 IN, CLOSED, TWIN, SELF-ALIGNING; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.5 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.625 IN, CLOSED, TWIN, SELF-ALIGNING; USE WITH 0.625 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, SELF-ALIGNING; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, TWIN, SELF-ALIGNING, FLANGED; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, TWIN, SELF-ALIGNING; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, OPEN, SELF-ALIGNING, ADJUSTABLE, CORROSION RESISTANT; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1 IN, CLOSED, SELF-ALIGNING; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1 IN, CLOSED, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1 IN, OPEN, TWIN, SELF-ALIGNING, ADJUSTABLE, CORROSION RESISTANT; USE WITH 1 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1 IN, OPEN, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.25 IN, CLOSED, SELF-ALIGNING, CORROSION RESISTANT; USE WITH 1.25 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.25 IN, CLOSED, SELF-ALIGNING, USE WITH 1.25 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.25 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1.25 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.25 IN, OPEN, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1.25 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.25 INCH SHAFT DIAMETER, CLOSED, SELF-ALIGNING, ADJUSTABLE, ALUMINUM MATERIAL, 1500 LBF DYNAMIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.5 IN, CLOSED, SELF-ALIGNING, CORROSION RESISTANT,USE WITH 1.5 IN DIAMETER CLASS L SHAFT, IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.5 IN, CLOSED, SELF-ALIGNING; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.5 IN, CLOSED, TWIN, SELF-ALIGNING; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.5 IN, OPEN, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 2 IN, CLOSED, SELF-ALIGNING; USE WITH 2 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 2 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 2 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 25 MM, CLOSED, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 25 MM DIAMETER SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 25 MM, OPEN, SELF-ALIGNING; USE WITH 25 MM DIAMETER SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, ROLLER BEARING, ROUNDWAY, A TYPE, 1 IN, SELF-ALIGNING; USE WITH 1 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY OR INTERMITTENTLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, ROLLER BEARING, ROUNDWAY, SINGLE TYPE, 1.5 IN, SELF-ALIGNING; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY OR INTERMITTENTLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR BEARING, SPB OPN TWN MOD SYSTEMS. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR GUIDE, BALL BUSHING, PILLOW BLOCK, 1 INCH SHAFT DIAMETER, 3.250 INCH OVERALL LENGTH, OPEN HOUSING STYLE, SELF-ALIGNING. FREE 2 YEAR RADWELL WARRANTY | |
| LINK BELT BEARING, BALL INSERT, CYLINDRICAL BORE, 1 1/2 INCH ID, 4500 RPM, ECCENTRIC COLLAR LOCKING, CHROME STEEL, UNCOATED, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| MARATHON,PILLOW BLOCK BEARING UNIT,TAPPED BASE, 1.2500IN ID, ROUND BORE, STAINLESS STEEL, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| METRIC PILLOW BLOCK,25MM,W/SET SCREW LOCK,2BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| MINITURE FLANGE BEARING, 15 MM SHAFT, SEALED, INNET BORE 12 MM, OUTSIDE DIAMETER 40MM, . FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTED BEARING, FLANGE UNIT, 4-BOLT, CAST IRON, 1.125IN BORE, ECCENTRIC LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| NORMAL DUTY PILLOW BLOCK BALL BEARING UNIT, 3/4 INCH DIAMETER BORE, 3-25/32 INCH L BOLT CENTER-TO-CENTER, 1-1/4 INCH BASE TO BORE CENTERLINE, 5 INCH OAL X 2-15/32 INCH OAH. FREE... | |
| PEER, UCF201-8, UCF2018, FLANGE BLOCK BEARING 4BOLT, 1/2IN SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK 1-1/4IN 2BOLT STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING 2BOLT HOLE 1IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT ,TWO BOLT BASE, 1-3/16 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 0.7500 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 1.5000 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT - TWO-BOLT BASE, 1.9375 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, 2 BOLT BASE, 1 3/16 INCH BORE (ROUND), CAST IRON HOUSING, 52100 BEARING STEEL INSERT, 4500 RPM MAX, 4.1563-5.0938 INCH BOLT CENTER TO CENTER, SET... | |
| PILLOW BLOCK BALL BEARING UNIT, 2 BOLT BASE, 1.9375 IN BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 1 INCH BORE DIAMETER, STEEL PLATED MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 1-7/16 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 2-15/16 IN BORE, CAST IRON MATERIAL, HEAVY DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 3/4 INCH BORE, 3/8 INCH BOLT SIZE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED), R-SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, 80 MM BORE, 2 BOLT BASE. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, TAPPED BASE, 0.5000 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, TAPPED BASE, 3/4 IN BORE, CAST IRON MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 1-15/16 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 1.1250 IN BORE, CAST IRON MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING, FIXED. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 1.25 IN BORE, CAST IRON METAL. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, TWO BOLT BASE, 3/4 IN BORE, DUCTILE IRON MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 0.75 INCH BORE, STEEL MATERIAL, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 0.7500 IN ID, ROUND BORE. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1 INCH BORE, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.0000 IN BORE, 4.125 IN BOLT CENTER-TO-CENTER LENGTH, 1.4375 IN BASE TO BORE CENTERLINE, CAST IRON MATERIAL, MEDIUM DUTY, NON-EXPANSION BEARING (FIXED), SET... | |
| PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.1875 IN ID, ROUND BORE, CAST IRON, MEDIUM DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.4375 IN ID, ROUND BORE, CAST IRON, MEDIUM DUTY, NON-EXPANSION BEARING, FIXED. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.5000 IN INNER DIAMETER, ROUND BORE, CAST IRON, MEDIUM DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.9375 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 2.2500 IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT,30MM DIAMETER,3800MM LIMITING SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 0.8750 IN ID, ROUND BORE, CAST IRON, NORMAL DUTY, NON-EXPANSION BEARING FIXED. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 25 MM BORE, CAST IRON MATERIAL, NON-EXPANSION BEARING, FIXED. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 35 MM ID, ROUND BORE, CAST IRON, HEAVY DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING, 1 1/4 INCH BORE, 2 BOLT, TAP BASE, CAST IRON, SINGLE ROW, 1 7/8 INCH BASE TO CENTER, 1.688 INCH THROUGH BORE, CONCENTRIC COLLAR. FREE 2... | |
| PILLOW BLOCK BALL BEARING, 2-BOLT BASE, 1-5/8IN BORE, CAST IRON MATERIAL, STANDARD DUTY, NON-EXPANSION FIXED BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING, 200 SERIES, 1.0 INCH BORE DIA., 1.4400 INCH BASE TO BORE CENTERLINE, 2 INCH BOLT CENTER TO CENTER LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING, RAK SERIES, 1.4375 INCH BORE DIA, 1.8125 INCH BASE TO BORE CENTERLINE, 3930 MAX RPM, 3400 LBF STATIC LOAD CAP, ROUND BORE TYPE, ECCENTRIC COLLAR LOCKING... | |
| PILLOW BLOCK BALL BEARING, TWO BOLT BASE, SHROUD SEAL, 1-3/16 INCH BORE, ECCENTRIC COLLAR, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING, TWO-BOLT BASE, 15 MM ID, ROUND BORE, ZDC ALLOY, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING, TWO-BOLT BASE, CAST IRON MATERIAL/UNCOATED FINISH, STANDARD DUTY, NON-EXPANSION BEARING (FIXED), LOCKING COLLAR, SHROUD SEAL, 7/8 INCH BORE, 1-13/32 INCH BASE WIDTH, 1.7500 INCH OVERALL WIDTH,... | |
| PILLOW BLOCK BALL BEARING,1-1/2IN BORE,DOUBLE LOCK SET SCREW,2 BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BALL BEARING,1.2500ID,TWO BOLT BASE,HOUSING MATERIAL NOLU CLEAN,W/LUBRICATION FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING 1IN BORE 2BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING FLANGED MOUNT 3/4IN SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING HOUSING, 2BOLT MOUNT, 1.25IN ID, 240MM LENGTH, 138MM HEIGHT, 42MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING UNIT, 3/4" ID, 2-7/8" OAL X 2-9/16" OAH TAPPED BASE 1.444 LB STATIC CAP, 2,611 LB DYN CAP, 2" BTW MNT HOLE CTRS, 1-5/16" BASE-TO-CTR HT, CAST... | |
| PILLOW BLOCK BEARING W/HOUSING 1-1/8IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, 1 IN BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, 1 INCH BORE, CAST IRON, ECCENTRIC COLLAR, DOUBLE SEALED, STATIC RADIAL LOAD CAPACITY: 1750 LBF, DYNAMIC RADIAL LOAD CAPACITY: 3490 LBF, 3/8 INCH MOUNTING BOLT SIZE, POWDER... | |
| PILLOW BLOCK BEARING, 1-1/4IN ID, CONCENTRIC LOCKING COLLAR, CAST IRON HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, 1-15/16 IN BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, 1-3/16 INCH BORE, 2 BOLT BASE. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, 1-3/8 IN BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, 2 BOLT BASE, 1-3/4INCH BORE, SOLID PILLOW BLOCK, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, 2 BOLT FLANGE, 1-3/4 INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, 2-3/16 INCH BORE, 2-BOLT, 2710 RPM,. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, 2-3/16IN BORE, 2BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, 25MM BORE, ECCENTRIC COLLAR, 2 BOLT BASE. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, 2BOLT MOUNT, 45MM BORE, 34100 DYNAMIC LOAD RATING, 21300 STTAIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, 3/4 IN BORE, 2-BOLT BASE, CAST IRON HOUSING, STANDARD DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, 3/4IN BORE, 4BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, 3/4IN BORE, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, 3/4IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, DUCTILE FLANGE UNIT, 3 BOLTS, LIGHT DUTY INSERT, SET SCREW TYPE, 1-7/16 INCH DIAMETER, 3/8 INCH BOLT SIZE, FULL COVER MEAL SHROUD SEAL, RELUBRICATABLE. FREE 2 YEAR... | |
| PILLOW BLOCK BEARING, ECCENTRIC LOCKING COLLAR, 1-3/8 INCH NPT, 2 BOLT BASE, ROUND BORE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, FLANGE MOUNT, 2 BOLT, 2-7/16 INCH BORE, 35900 N STATIC LOAD RATING, 58200 N DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, SET SCREW LOCKING, 2IN BORE DIA, 5/8IN BOLT SIZE, 9700LBFDYANMIC LOAD CAPACITY, 6610LBF STATIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, SET SCREW, 1-3/16IN BORE, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, STANDARD SERIES, HOUSED UNIT, MOLDED SHROUD SEAL, WIDE INNER RING, TWO-BOLT BASE, 1.5 INCH ID, CAST IRON MATERIAL, STATIC LOAD 19800 N/4460 LBF, DYNAMIC LOAD 36200 N/8130... | |
| PILLOW BLOCK BEARING, TWO BOLT BASE, 3/4 INCH ID. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK BEARING, TWO-BOLT- 5/8 IN, BALL BEARING TYPE, SELF LOCKING COL, ECCENTRIC LOCKING COLLAR/CAST IRON, 1-15/16 IN BORE DIA, 7-7/8 IN BOLT HOLE CTR - CTR, 2-3/16 IN MOUNTING... | |
| PILLOW BLOCK BEARING, WIDE INNER RING, 1-1/2 INCH SHAFT DIAMETER, 1-15/16 INCH CENTER LINE TO BASE, 4-7/8 INCH BOLT HOLE SPACING RANGE MIN, THRU BOLT, 2 BOLT HOLES, CAST IRON... | |
| PILLOW BLOCK HOUSING, 1.9 INCH BORE, 2 BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK HOUSING, 2-BOLT BASE, SPLIT HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK HOUSING, 2-BOLT, CAST IRON, 13-3/4" HOUSING LENGTH, 11" BOLT HOLE SPACING, TRIPLE RING SEALS, 2-PIECE HOUSING CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK HOUSING, PILLOW BLOCK HOUSING - FOUR-BOLT BASE, SPLIT PILLOW BLOCK, CAST IRON, 2 BOLT, 3 IN BORE, 13 IN LENGTH, 3-1/2 IN BASE WIDTH, UNCOATED. FREE 2 YEAR... | |
| PILLOW BLOCK HOUSING, SPLIT, 55MM SHAFT, 2 BOLT BASE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK HOUSING, TWO BOLT BASE, BASE TO BORE CENTER LINE 3.9375 IN. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK MOUNTED BEARING, LOCKING COLLAR, TWO BOLT, SHROUD SEAL, 1 3/16 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK ROLLER BEARING UNIT, 2000 SERIES, 1.75 INCH BORE DIA., 4450 MAX RPM, TWO-BOLT BASE, ROUND BORE TYPE, CAST IRON MATERIAL, NON-EXPANSION BEARING . FREE 2 YEAR RADWELL WARRANTY... | |
| PILLOW BLOCK ROLLER BEARING UNIT, 3.9375" BORE DIA., FOUR-BOLT BASE, SOLID PILLOW BLOCK, CAST IRON MATERIAL, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK ROLLER BEARING UNIT,1.2500 IN BORE DIA., TWO-BOLT BASE, SOLID PILLOW BLOCK, CAST IRON MATERIAL, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK ROLLER BEARING, 1-1/2INCH BORE, 7-7/8IN L. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK ROLLER BEARING, 2 INCH BORE, CAST STEEL, 2 BOLT, SPHERICAL, DOUBLE ROW, 26300 IBF DYNAMIC LOAD, 26600 IBF STATIC LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK ROLLER BEARING, 2.4375 INCH BORE, 3.0 INCH BASE TO CENTERLINE, 1/8 INCH NPT FITTING, 3300 RPM MAX, 4 BOLT MOUNT, DOUBLE SETSCREW LOCKING COLLAR. FREE 2 YEAR RADWELL... | |
| PILLOW BLOCK ROLLER BEARING, 2000 SERIES, 2.0 INCH BORE DIA., 1.125 INCH BOLT CENTER TO CENTER, 4050 RPM MAX, 2 BOLT BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK UNIT, 1IN SHAFT, WIDE INNER RING AND HOUSED UNITS,. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK UNIT, UCP200 SERIES, SET SCREW LOCKING, 1-7/16" SHAFT DIAMETER, 1/2" BOLT SIZE, UC207-23 BEARING, P207T HOUSING, 1/8-27 NPT LUBRICATION FITTING TAP, CAST IRON HOUSING MATERIAL. FREE 2 YEAR... | |
| PILLOW BLOCK, (071795), 2-BOLT, 1-15/16IN SHAFT SIZE, NON-EXPANSION , STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, 1-15/16IN ID, 8-13/16IN OAL, 4-31/32IN OAH, 2 BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, 1.1875IN BORE, 2-BOLT BASE, FIXED BALL BEARING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, 1.1875IN BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, 2 BOLT BASE, TAPERED ROLLER, 1-15/16 IN BORE, CAST IRON MATERIAL, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, 2 BOLT, 2INCH BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, 2 BOLT, W/LOCKING COLLAR, 1-15/16 INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, 2BOLT, 20MM BORE, 127MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, BALL BEARING UNIT, 2 BOLT BASE, 1.25IN BORE, CAST IRON MATERIAL, MEDIUM DUTY, 4570RPM. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, BALL BEARING UNIT, TWO-BOLT BASE, 45 MM ID, ROUND BORE, CAST IRON, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, BALL BEARING, NARROW SHROUD, TWO BOLT, 1.9375 IN INSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, BALL BEARING, RASC SERIES, 1.25 IN BORE, 3.6875 IN OVERALL HEIGHT, 6.5625 IN OVERALL LENGTH, 1-25/32 IN BASE WIDTH, 1 5/8 IN OVERALL WIDTH, CAST IRON, UNCOATED, CONCENTRIC... | |
| PILLOW BLOCK, CAST IRON HOUSING, WIDE INNER RACE BEARING, B-TYPE OR L3-TYPE SEALS, SET SCREW LOCK, HIGH SHAFT HEIGHT BORE DIA. 5/8 INCH, WIDE INNER RACE INSERT. FREE 2 YEAR... | |
| PILLOW BLOCK, CLOSED, 1-1/2 INCH SHAFT DIAMETER, . FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, LINEAR BEARING, BALL BUSHING, SUPER, 1.5 IN, OPEN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1.5 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, ROLLER, BEARING, 1 15/16, 1 15/16" MOUNTED SPHERICAL ROLLER BEARING, CAST IRON EXPANSION 2-BOLT PILLOW BLOCK, SHURLOK ADAPTER MOUNTED, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, SET SCREW LOCKING TAPPED BASE, INSERT SET SCREW, LOCKING NORMAL DUTY, WIDE INNER RING AISI 52100, STEEL HOUSING TAPPED BASE PILLOW BLOCK, CAST IRON. FREE 2 YEAR RADWELL... | |
| PILLOW BLOCK, SHORT BASE, 20MM SHAFT DIAMETER, CAST IRON . FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, TAPPED BASE, SET SCREW LOCK, STAINLESS STEEL, 1-3/8", . FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, TWIN, CLOSED, 1IN NOMINAL SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, TWO-BOLT FLANGED, 0.75 INCH BORE, ECCENTRIC LOCKING COLLAR, SHROUD SEAL, CAST IRON HOUSING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, UCP SERIES, CAST IRON HOUSING, 2 3/4 INCH SHAFT DIAMETER, PX13 HOUSING, UC 214-44 BEARING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, W/ BEARING, CAST IRON, 2-BOLT MOUNTING, 2.25IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, WIDE INNER RING AND HOUSED UNITS, 3/4IN,. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK, WIDE INNER RING AND HOUSED UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOWB LOCK ROLLER, 2-11/16INCH, SPHERICAL, MOUNTED, 2 BOLT, SINGLE SET SCREW, LOCKING COLLAR, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOWBLOCK ACCESSORY, 087796144101. FREE 2 YEAR RADWELL WARRANTY | |
| PILLOWBLOCK, 3-1/8IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| PILOTED FLANGE MOUNT BALL BEARING, FOUR BOLT FLANGE, 1.75 INCH BORE, STAINLESS STEEL HOUSING, STANDARD DUTY, SET SCREW LOCKING, SINGLE LIP CONTACT WITH FLINGER. FREE 2 YEAR RADWELL WARRANTY | |
| PLUMMER BLOCK, Y BEARING, 8" LENGTH, 2" ID. FREE 2 YEAR RADWELL WARRANTY | |
| REMOVAL NUT, 8.312 IN OUTSIDE DIAMETER, 1.0310 IN OVERALL NUT WIDTH, 7.0620 IN FACE DIAMETER, 0.7350 IN SLOT WIDTH, 0.3230 IN SLOT DEPTH, 6.503-8 THREAD SIZE. FREE 2 YEAR RADWELL... | |
| ROLLER BEARING CARTRIDGE, 1-15/16 INCH BORE DIAMETER, 4.531 INCH OUTSIDE DIAMETER, 2.32 INCH WIDTH, CAST STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER SLIDE BLOCK, LINEAR CARRIAGE. FREE 2 YEAR RADWELL WARRANTY | |
| SELF LUBE FLANGE PILLOW BLOCK BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES SFTMH, FLANGE-MOUNT BALL BEARING UNIT, TWO-BOLT FLANGE, 1-1/4 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SET SCREW LOCKING FOUR-BOLT FLANGE UNIT, CAST IRON, 1-5/8 INCH SHAFT DIAMETER, UC209-26 BEARING, F209 HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| SET SCREW LOCKING PILLOW BLOCK UNIT, UCP200 SERIES, 1 1/4 INCH SHAFT DIAMETER, BOLT SIZE 1/2, HOUSING P207T, FITTING 1/8-27 NPT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| SG216ELK8299A 1 UNMTED BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| SG220EL 1 1/4 UNMTED BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| SG224ELPAK8299A 1 1/2 UNMTED BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| SG2E20ELK8299A 1 1/4 UNMTED BALL BRG. FREE 2 YEAR RADWELL WARRANTY | |
| SG2E26ELPA 1 5/8 UNMTED BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| SHAFT SUPPORT, END SUPPORT, STANDARD PROFILE, MALLEABLE IRON, USE WITH 25 MM DIAMETER SHAFT, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| SKF, SNL517VU, PILLOW BLOCK HOUSING - TWO-BOLT BASE, SPLIT PILLOW BLOCK, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, STEEL,SP2B-S2-300RE. FREE 2 YEAR RADWELL WARRANTY | |
| SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450130035. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON,SCHB-SC-108. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON,SCHB-SC-200. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON,SCHB-SC-207. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BALL BEARING, HANGER BEARING, SCREW CONVEYOR, DUCTILE IRON. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BALL BEARING, PILLOW BLOCK TAPPED BASE HOUSING, CAST IRON, 1-1/2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BALL BEARING, PILLOW BLOCK TAPPED BASE HOUSING, CAST IRON,TB-SC-104S. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BALL BEARING, PILLOW BLOCK, TAPPED BASE, CAST IRON,TB-DL-100. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BALL BEARING, PILLOW BLOCK, TAPPED BASE, CAST IRON,TB-DL-115. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DUTY SET SCREW LOCKING 2 BOLT FLANGE BEARING, BORE DIA 20MM. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER BALL BUSHING BEARING, BALL BUSHING TWIN PILLOW BLOCK, 1.250 IN NOMINAL DIAMETER, 7.5 IN LENGTH, 2.81 IN HEIGHT, CLOSED TYPE, SELF-ALIGNING, NON-ADJUSTABLE, NOT CORRISION RESISTANT, INTEGRAL DOUBLE ACTING SEALS. | |
| T3U212N 3/4 TAKEUP BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| TAKE-UP BALL BEARING, SIDE MOUNT, 1.5000 IN BORE, CAST IRON HOUSING, SET SCREW COLLAR, MEDIUM DUTY, 0.6875 IN SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| TAKE-UP BALL BEARING, SIDE MOUNT, 1.625 INCH BORE, CAST IRON HOUSING, ECCENTRIC COLLAR, 0.6875 INCH SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| TAKE-UP BALL BEARING, SIDE MOUNT, 1.9375 INCH BORE, CAST IRON HOUSING, SET SCREW COLLAR, 0.4060 INCH SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| TAPPED BASE PILLOW BLOCK BALL BEARING UNIT, VTBS SERIES, 1.7500 INCH BORE, CAST IRON MATERIAL, NORMAL DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| TAPPED BASE PILLOW BLOCK, BALL BEARING, NON-EXPANSION TYPE, NORMAL-DUTY, REGREASABLE, SETSCREW LOCKING COLLAR, FELT SEALS, CAST IRON HOUSING, 7/8 INCH BORE, 1-7/16 BASE, 2 INCH BOLT HOLE SPACING WIDTH. FREE... | |
| TB-32RT, GOLD BRGS UNIT MATL. FREE 2 YEAR RADWELL WARRANTY | |
| TH3S223E 1 7/16 TAKEUP BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| TH3U216N 1 TAKEUP BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| THOMSON INDUSTRIES Machine Parts SPB10OPN | |
| THOMSON INDUSTRIES Machine Parts SPB12OPN | |
| THOMSON INDUSTRIES Machine Parts SPB16OPN | |
| THOMSON INDUSTRIES Machine Parts SSUPB16 | |
| THOMSON INDUSTRIES Machine Parts TWN12 | |
| TU320 1 1/4 TAKEUP BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| UC-SERIES BALL HOUSED UNITS, 087796071957. FREE 2 YEAR RADWELL WARRANTY | |
| UG224NL 1 1/2 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| UG231E3L 1 15/16 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| UG2E20NL 1 1/4 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| UG316L 1 UNMOUNTED BALL BEARING, HEAVY DUTY, SETSCREW LOCKING, CLEARANCE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| UNMOUNTED BALL BEARING, 1-1/4 INCH SHAFT DIAMETER, STANDARD DUTY, SINGLE LIP CONTACT SEAL, ECCENTRIC CAM LOCKING COLLAR, NON-RELUBRICATABLE, N LIP SEAL, 2-1/64 INCH BORE LENGTH. FREE 2 YEAR RADWELL WARRANTY... | |
| VF2E-208 1/2" ID, 3-7/8" OAL X 2-3/8" OAH 2-BOLT FLANGE 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY... | |
| VF2E-212 3/4" ID, 4-13/32" OAL X 2-3/8" OAH 2-BOLT FLANGE 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-17/32" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY... | |
| VF2E-219 1-3/16" ID, 5-9/16" OAL X 3-1/8" OAH 2-BOLT FLANGE 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 4-19/32" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY... | |
| VF2E-224 1-1/2" ID, 6-3/4" OAL X 4-1/8" OAH 2-BOLT FLANGE 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-21/32" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY... | |
| VF2E-231 1-15/16" ID, 7-7/16" OAL X 4-9/16" OAH 2-BOLT FLANGE 5,216 LB STATIC CAP, 7,889 LB DYN CAP, 6-3/16" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY... | |
| VF2E-236, BROWNING INTERCHANGE GENERAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| VF2S-120 1-1/4" ID, 6-1/8" OAL X 3-5/8" OAH 2-BOLT FLANGE 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY... | |
| VF2S-210 5/8" ID, 3-7/8" OAL X 2-1/8" OAH 2-BOLT FLANGE 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY... | |
| VF2S-219 AH 1-3/16" ID, 5-9/16" OAL X 3-1/8" OAH 2-BOLT FLANGE AIR HANDLING 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 4-19/32" BTW MNT HOLE CTRS, CAST IRON. FREE 2... | |
| VF4B-235 2-3/16" ID, 6-3/8" OAL X 6-3/8" OAH 4-BOLT FLANGE 6,601 LB STATIC CAP, 9,752 LB DYN CAP, 5-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY... | |
| VF4E-227 1-11/16" ID, 5-3/8" OAL X 5-3/8" OAH 4-BOLT FLANGE 5,139 LB STATIC CAP, 7,901 LB DYN CAP, 4-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY... | |
| VF4S-210 5/8" ID, 3" OAL X 3" OAH 4-BOLT FLANGE 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 2-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY... | |
| VF4S-218, BROWNING INTERCHANGE GENERAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| VF4S-219 1-3/16" ID, 4-1/4" OAL X 4-1/4" OAH 4-BOLT FLANGE 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 3-1/4" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY... | |
| VF4S-228 1-3/4" ID, 5-3/8" OAL X 5-3/8" OAH 4-BOLT FLANGE 5,139 LB STATIC CAP, 7,901 LB DYN CAP, 4-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY... | |
| VF4S-235 2-3/16" ID, 6-3/8" OAL X 6-3/8" OAH 4-BOLT FLANGE 6,601 LB STATIC CAP, 9,752 LB DYN CAP, 5-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY... | |
| VFCS-320, BROWNING INTERCHANGE GENERAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| VPB-212 3/4" ID, 5" OAL X 2-17/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-25/32" BTW MNT HOLE CTRS, 1-5/16" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VPB-224 1-1/2" ID, 7-1/8" OAL X 4" OAH PILLOW BLOCK 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-3/8" BTW MNT HOLE CTRS, 2" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VPLE-210 5/8" ID, 4-7/8" OAL X 2-3/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-5/8" BTW MNT HOLE CTRS, 1-1/16" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VPLE-212 3/4" ID, 5" OAL X 2-15/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-25/32" BTW MNT HOLE CTRS, 1-1/4" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VPLE-216 1" ID, 5-1/2" OAL X 2-11/16" OAH PILLOW BLOCK 1,651 LB STATIC CAP, 2,801 LB DYN CAP, 4-1/8" BTW MNT HOLE CTRS, 1-5/16" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VPLE-224 1-1/2" ID, 7-1/8" OAL X 3-15/16" OAH PILLOW BLOCK 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-3/8" BTW MNT HOLE CTRS, 1-15/16" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VPLS-208 1/2" ID, 4-7/8" OAL X 2-3/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-5/8" BTW MNT HOLE CTRS, 1-1/16" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VPS-110 5/8" ID, 4-7/8" OAL X 2-7/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-7/16" BTW MNT HOLE CTRS, 1-3/16" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VPS-116 1" ID, 5-1/2" OAL X 2-13/16" OAH PILLOW BLOCK 1,651 LB STATIC CAP, 2,801 LB DYN CAP, 3-15/16" BTW MNT HOLE CTRS, 1-7/16" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VPS-120 1-1/4" ID, 6-3/4" OAL X 3-11/16" OAH PILLOW BLOCK 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5" BTW MNT HOLE CTRS, 1-7/8" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VPS-208 1/2" ID, 4-7/8" OAL X 2-7/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-5/8" BTW MNT HOLE CTRS, 1-3/16" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VPS-218 AH, BROWNING INTERCHANGE AH. FREE 2 YEAR RADWELL WARRANTY | |
| VPS-220S, BROWNING INTERCHANGE GENERAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| VPS-222 1-3/8" ID, 6-3/4" OAL X 3-11/16" OAH PILLOW BLOCK 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5" BTW MNT HOLE CTRS, 1-7/8" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VPS-223 1-7/16" ID, 6-3/4" OAL X 3-11/16" OAH PILLOW BLOCK 3,493 LB STATIC CAP, 5,782 LB DYN CAP, 5" BTW MNT HOLE CTRS, 1-7/8" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VPS-227 AH 1-11/16" ID, 7-3/8" OAL X 4-1/4" OAH PILLOW BLOCK AIR HANDLING 5,139 LB STATIC CAP, 7,901 LB DYN CAP, 5-21/32" BTW MNT HOLE CTRS, 2-1/8" BASE-TO-CTR HT, CAST... | |
| VPS-235 2-3/16" ID, 8-13/16" OAL X 4-31/32" OAH PILLOW BLOCK 6,601 LB STATIC CAP, 9,752 LB DYN CAP, 6-15/16" BTW MNT HOLE CTRS, 2-1/2" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VPS-316 1" ID, 6-3/16" OAL X 3-11/32" OAH PILLOW BLOCK 2,567 LB STATIC CAP, 4,381 LB DYN CAP, 4-5/8" BTW MNT HOLE CTRS, 1-3/4" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VPS-323 1-7/16" ID, 7-1/4" OAL X 4-3/16" OAH PILLOW BLOCK 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 5-17/32" BTW MNT HOLE CTRS, 2-1/8" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VTBS-224 1-1/2" ID, 4-5/8" OAL X 3-15/16" OAH TAPPED BASE 4,467 LB STATIC CAP, 7,340 LB DYN CAP, 3-1/2" BTW MNT HOLE CTRS, 1-15/16" BASE-TO-CTR HT, CAST IRON. FREE 2... | |
| VTWS-212, BROWNING INTERCHANGE GENERAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| WG212EL 3/4 UNMTD BALL BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| WIDE BLOCK MINIATURE LINEAR GUIDE, SSELBM SERIES, HIGH GRADE, LIGHT PRELOAD (MISUMI). FREE 2 YEAR RADWELL WARRANTY | |
| WIDE INNER RING AND HOUSED UNIT, BALL BEARING, 1-3/4IN SHAFT, 2.480IN INSIDE RING OD. FREE 2 YEAR RADWELL WARRANTY | |
| WIDE INNER RING AND HOUSED UNITS, 1 IN BORE, 2 BOLT, 1-3/4 IN WIDTH, 5440 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| WIDE INNER RING AND HOUSED UNITS, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| WIDE SLOT BALL BEARING, TAKE UP BLOCK HOUSING, MAX SPEED 4500RPM, CAST IRON HOUSING MATERIAL, BLACK OXIDE COATED INNER RING, SETSCREW LOCK. STRAIGHT BORE SHAPE. FREE 2 YEAR RADWELL WARRANTY... | |
| ZA2211 2 11/16 PILLOW BLOCK ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| ZA2315 3 15/16 PILLOW BLOCK ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| ZA6115 1 15/16 PILLOW BLOCK ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| ZEP2107 1 7/16 PILLOW BLOCK ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| ZEP2112 1 3/4 PILLOW BLOCK ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |