Regal Rexnord Corporation Pillow Block/Bearing Housing VTBE-123

Description
BROWNING VTBE-23, VTBE23, PILLOW BLOCK, BEARING, 1.4375IN ID, ROUND BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
BROWNING VTBE-23, VTBE23, PILLOW BLOCK, BEARING, 1.4375IN ID, ROUND BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 83371758 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
83371758
Pillow Block/Bearing Housing 83371758
BROWNING VTBE-23, VTBE23, PILLOW BLOCK, BEARING, 1.4375IN ID, ROUND BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

BROWNING VTBE-23, VTBE23, PILLOW BLOCK, BEARING, 1.4375IN ID, ROUND BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 83371758
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.25 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details