Danaher Motion Pillow Block/Bearing Housing SSEPBOM16DD

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 16 MM, OPEN, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 16 MM DIAMETER SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 16 MM, OPEN, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 16 MM DIAMETER SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8739240 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8739240
Pillow Block/Bearing Housing 8739240
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 16 MM, OPEN, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 16 MM DIAMETER SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 16 MM, OPEN, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 16 MM DIAMETER SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8739240
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
2-3/16 in. ID, 8-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.69 inch (68.26 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details