Danaher Motion Pillow Block/Bearing Housing SPB24-CR

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.5 IN, CLOSED, SELF-ALIGNING, CORROSION RESISTANT,USE WITH 1.5 IN DIAMETER CLASS L SHAFT, IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.5 IN, CLOSED, SELF-ALIGNING, CORROSION RESISTANT,USE WITH 1.5 IN DIAMETER CLASS L SHAFT, IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8741462 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8741462
Pillow Block/Bearing Housing 8741462
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.5 IN, CLOSED, SELF-ALIGNING, CORROSION RESISTANT,USE WITH 1.5 IN DIAMETER CLASS L SHAFT, IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1.5 IN, CLOSED, SELF-ALIGNING, CORROSION RESISTANT,USE WITH 1.5 IN DIAMETER CLASS L SHAFT, IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8741462
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-7/16 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20723 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Ball Bearing Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details