SKF Group (The) Pillow Block/Bearing Housing STB104SS

Description
MARATHON,PILLOW BLOCK BEARING UNIT,TAPPED BASE, 1.2500IN ID, ROUND BORE, STAINLESS STEEL, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
MARATHON,PILLOW BLOCK BEARING UNIT,TAPPED BASE, 1.2500IN ID, ROUND BORE, STAINLESS STEEL, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 102468503 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
102468503
Pillow Block/Bearing Housing 102468503
MARATHON,PILLOW BLOCK BEARING UNIT,TAPPED BASE, 1.2500IN ID, ROUND BORE, STAINLESS STEEL, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

MARATHON,PILLOW BLOCK BEARING UNIT,TAPPED BASE, 1.2500IN ID, ROUND BORE, STAINLESS STEEL, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 102468503
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
0.5
Specs
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Plummer Blocks & Pillow Blocks - 2724522 - RS Components, Ltd.
Specs
Shaft Diameter 0.3150 inch (8 mm)
Housing Stainless Steel; Stainless Steel
View Details