SKF Group (The) Pillow Block/Bearing Housing RN-30

Description
REMOVAL NUT, 8.312 IN OUTSIDE DIAMETER, 1.0310 IN OVERALL NUT WIDTH, 7.0620 IN FACE DIAMETER, 0.7350 IN SLOT WIDTH, 0.3230 IN SLOT DEPTH, 6.503-8 THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
REMOVAL NUT, 8.312 IN OUTSIDE DIAMETER, 1.0310 IN OVERALL NUT WIDTH, 7.0620 IN FACE DIAMETER, 0.7350 IN SLOT WIDTH, 0.3230 IN SLOT DEPTH, 6.503-8 THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 123380136 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
123380136
Pillow Block/Bearing Housing 123380136
REMOVAL NUT, 8.312 IN OUTSIDE DIAMETER, 1.0310 IN OVERALL NUT WIDTH, 7.0620 IN FACE DIAMETER, 0.7350 IN SLOT WIDTH, 0.3230 IN SLOT DEPTH, 6.503-8 THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY

REMOVAL NUT, 8.312 IN OUTSIDE DIAMETER, 1.0310 IN OVERALL NUT WIDTH, 7.0620 IN FACE DIAMETER, 0.7350 IN SLOT WIDTH, 0.3230 IN SLOT DEPTH, 6.503-8 THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 123380136
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Housings for Paper Machines - SBFN Series - SKF/Global
Specs
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block
Shaft Diameter 2.36 to 7.09 inch (60 to 180 mm)
View Details
2 suppliers