Regal Rexnord Corporation Pillow Block/Bearing Housing VF4S-228

Description
VF4S-228 1-3/4" ID, 5-3/8" OAL X 5-3/8" OAH 4-BOLT FLANGE 5,139 LB STATIC CAP, 7,901 LB DYN CAP, 4-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VF4S-228 1-3/4" ID, 5-3/8" OAL X 5-3/8" OAH 4-BOLT FLANGE 5,139 LB STATIC CAP, 7,901 LB DYN CAP, 4-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 18877997 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
18877997
Pillow Block/Bearing Housing 18877997
VF4S-228 1-3/4" ID, 5-3/8" OAL X 5-3/8" OAH 4-BOLT FLANGE 5,139 LB STATIC CAP, 7,901 LB DYN CAP, 4-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VF4S-228 1-3/4" ID, 5-3/8" OAL X 5-3/8" OAH 4-BOLT FLANGE 5,139 LB STATIC CAP, 7,901 LB DYN CAP, 4-1/8" BTW MNT HOLE CTRS, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 18877997
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Pillow Block SS6UFB8 - TSS6UFB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 265 lbs (120 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Bronze
View Details