IPTCI Bearings Pillow Block/Bearing Housing UCP20525

Description
METRIC PILLOW BLOCK,25MM,W/SET SCREW LOCK,2BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
METRIC PILLOW BLOCK,25MM,W/SET SCREW LOCK,2BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19433602 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19433602
Pillow Block/Bearing Housing 19433602
METRIC PILLOW BLOCK,25MM,W/SET SCREW LOCK,2BOLT. FREE 2 YEAR RADWELL WARRANTY

METRIC PILLOW BLOCK,25MM,W/SET SCREW LOCK,2BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19433602
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
0.875
Specs
Shaft Diameter 0.8750 inch (22.22 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
Pillow Blocks  -  Inch - BBPBLK-206-1-1/4 - Quality Bearings & Components
Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Diameter 1.25 inch (31.75 mm)
Bearing Plastic
View Details
2 suppliers