Regal Rexnord Corporation Pillow Block/Bearing Housing VPLE-212

Description
VPLE-212 3/4" ID, 5" OAL X 2-15/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-25/32" BTW MNT HOLE CTRS, 1-1/4" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
VPLE-212 3/4" ID, 5" OAL X 2-15/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-25/32" BTW MNT HOLE CTRS, 1-1/4" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 26061639 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
26061639
Pillow Block/Bearing Housing 26061639
VPLE-212 3/4" ID, 5" OAL X 2-15/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-25/32" BTW MNT HOLE CTRS, 1-1/4" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

VPLE-212 3/4" ID, 5" OAL X 2-15/32" OAH PILLOW BLOCK 1,444 LB STATIC CAP, 2,611 LB DYN CAP, 3-25/32" BTW MNT HOLE CTRS, 1-1/4" BASE-TO-CTR HT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 26061639
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB16 - TSSUPB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1900 lbs (862 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BCE16A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details