ABB AB Pillow Block/Bearing Housing TB-DL-100

Description
STANDARD BALL BEARING, PILLOW BLOCK, TAPPED BASE, CAST IRON,TB-DL-100. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, PILLOW BLOCK, TAPPED BASE, CAST IRON,TB-DL-100. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64503561 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64503561
Pillow Block/Bearing Housing 64503561
STANDARD BALL BEARING, PILLOW BLOCK, TAPPED BASE, CAST IRON,TB-DL-100. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, PILLOW BLOCK, TAPPED BASE, CAST IRON,TB-DL-100. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64503561
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Plummer Blocks & Pillow Blocks - 2724521 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
View Details