Danaher Motion Pillow Block/Bearing Housing TWN20

Description
SUPER BALL BUSHING BEARING, BALL BUSHING TWIN PILLOW BLOCK, 1.250 IN NOMINAL DIAMETER, 7.5 IN LENGTH, 2.81 IN HEIGHT, CLOSED TYPE, SELF-ALIGNING, NON-ADJUSTABLE, NOT CORRISION RESISTANT, INTEGRAL DOUBLE ACTING SEALS. FREE 2 YEAR RADWELL WARRANTY
Description
SUPER BALL BUSHING BEARING, BALL BUSHING TWIN PILLOW BLOCK, 1.250 IN NOMINAL DIAMETER, 7.5 IN LENGTH, 2.81 IN HEIGHT, CLOSED TYPE, SELF-ALIGNING, NON-ADJUSTABLE, NOT CORRISION RESISTANT, INTEGRAL DOUBLE ACTING SEALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 123489222 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
123489222
Pillow Block/Bearing Housing 123489222
SUPER BALL BUSHING BEARING, BALL BUSHING TWIN PILLOW BLOCK, 1.250 IN NOMINAL DIAMETER, 7.5 IN LENGTH, 2.81 IN HEIGHT, CLOSED TYPE, SELF-ALIGNING, NON-ADJUSTABLE, NOT CORRISION RESISTANT, INTEGRAL DOUBLE ACTING SEALS. FREE 2 YEAR RADWELL WARRANTY

SUPER BALL BUSHING BEARING, BALL BUSHING TWIN PILLOW BLOCK, 1.250 IN NOMINAL DIAMETER, 7.5 IN LENGTH, 2.81 IN HEIGHT, CLOSED TYPE, SELF-ALIGNING, NON-ADJUSTABLE, NOT CORRISION RESISTANT, INTEGRAL DOUBLE ACTING SEALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 123489222
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Open Type Super Ball Bushing Pillow Block TWN24OPN - TTWN-24-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3120 lbs (1415 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details