Timken Company (The) Pillow Block/Bearing Housing SNW-15 X 2 7/16

Description
HOUSED UNIT SLEEVES AND ACCESSORIES, 087796033344. FREE 2 YEAR RADWELL WARRANTY
Description
HOUSED UNIT SLEEVES AND ACCESSORIES, 087796033344. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 77746853 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
77746853
Pillow Block/Bearing Housing 77746853
HOUSED UNIT SLEEVES AND ACCESSORIES, 087796033344. FREE 2 YEAR RADWELL WARRANTY

HOUSED UNIT SLEEVES AND ACCESSORIES, 087796033344. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 77746853
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO12 - TSSUPBO-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1130 lbs (512 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Plastic
View Details