Nook Industries, Inc. Pillow Block/Bearing Housing TEP-16

Description
PILLOW BLOCK, TWIN, CLOSED, 1IN NOMINAL SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, TWIN, CLOSED, 1IN NOMINAL SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64689354 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64689354
Pillow Block/Bearing Housing 64689354
PILLOW BLOCK, TWIN, CLOSED, 1IN NOMINAL SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, TWIN, CLOSED, 1IN NOMINAL SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64689354
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
0.875
Specs
Shaft Diameter 0.8750 inch (22.22 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Specs
Housing Aluminum
Width 2.04 inch (51.82 mm)
Height 1.68 inch (42.67 mm)
View Details