Danaher Motion Pillow Block/Bearing Housing SSUFB16

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8739651 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8739651
Pillow Block/Bearing Housing 8739651
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER SMART, 1 IN, CLOSED, SELF-ALIGNING, FLANGED; USE WITH 1 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8739651
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
5/8 in. ID, 3.39 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-204-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Specs
Housing Aluminum
Width 1.5 inch (38.1 mm)
Height 1.31 inch (33.34 mm)
View Details