ABB AB Pillow Block/Bearing Housing TB-DL-115

Description
STANDARD BALL BEARING, PILLOW BLOCK, TAPPED BASE, CAST IRON,TB-DL-115. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, PILLOW BLOCK, TAPPED BASE, CAST IRON,TB-DL-115. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64503607 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64503607
Pillow Block/Bearing Housing 64503607
STANDARD BALL BEARING, PILLOW BLOCK, TAPPED BASE, CAST IRON,TB-DL-115. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, PILLOW BLOCK, TAPPED BASE, CAST IRON,TB-DL-115. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64503607
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.25 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-F2608 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2500 inch (6.35 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details
Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details