Timken Company (The) Pillow Block/Bearing Housing VAS1 7/16

Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.4375 IN ID, ROUND BORE, CAST IRON, MEDIUM DUTY, NON-EXPANSION BEARING, FIXED. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.4375 IN ID, ROUND BORE, CAST IRON, MEDIUM DUTY, NON-EXPANSION BEARING, FIXED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19471717 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19471717
Pillow Block/Bearing Housing 19471717
PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.4375 IN ID, ROUND BORE, CAST IRON, MEDIUM DUTY, NON-EXPANSION BEARING, FIXED. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, TWO-BOLT BASE, 1.4375 IN ID, ROUND BORE, CAST IRON, MEDIUM DUTY, NON-EXPANSION BEARING, FIXED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19471717
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
0.312
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3120 inch (7.92 mm)
Load Rating 210 lbs (95.24 kg)
View Details
Specs
Housing Aluminum
Width 1.63 inch (41.4 mm)
Height 0.8100 inch (20.57 mm)
View Details