Danaher Motion Pillow Block/Bearing Housing SPB10OPN

Description
THOMSON INDUSTRIES Machine Parts SPB10OPN
Description
THOMSON INDUSTRIES Machine Parts SPB10OPN

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
THOMSON INDUSTRIES Machine Parts SPB10OPN

THOMSON INDUSTRIES Machine Parts SPB10OPN

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-18 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.7087 inch (18 mm)
Housing Plastic / Polymer
View Details