Timken Company (The) Pillow Block/Bearing Housing SCJT1

Description
BALL BEARING UNIT, FLANGE-MOUNT, TWO-BOLT FLANGE, 1 INCH BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, FLANGE-MOUNT, TWO-BOLT FLANGE, 1 INCH BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19434343 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19434343
Pillow Block/Bearing Housing 19434343
BALL BEARING UNIT, FLANGE-MOUNT, TWO-BOLT FLANGE, 1 INCH BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, FLANGE-MOUNT, TWO-BOLT FLANGE, 1 INCH BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19434343
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing Pillow Block SPB24 - TSPB-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 2000 lbs (907 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details