Regal Rexnord Corporation Pillow Block/Bearing Housing VPS-227

Description
BEARING, PILLOW BLOCK, 2 BOLT, 1.68 INCH BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, PILLOW BLOCK, 2 BOLT, 1.68 INCH BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 20461118 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
20461118
Pillow Block/Bearing Housing 20461118
BEARING, PILLOW BLOCK, 2 BOLT, 1.68 INCH BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

BEARING, PILLOW BLOCK, 2 BOLT, 1.68 INCH BORE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 20461118
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1-9/16 in. ID, 6-7/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Bronze
View Details