Regal Rexnord Corporation Pillow Block/Bearing Housing VS-331

Description
BALL BEARING, INSERT, 2 3/16 IN WIDTH, 1 15/16 IN INNER DIAMETER, 100 MM OUTER DIAMETER, 25 MM OUTER RING WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, INSERT, 2 3/16 IN WIDTH, 1 15/16 IN INNER DIAMETER, 100 MM OUTER DIAMETER, 25 MM OUTER RING WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 97763108 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
97763108
Pillow Block/Bearing Housing 97763108
BALL BEARING, INSERT, 2 3/16 IN WIDTH, 1 15/16 IN INNER DIAMETER, 100 MM OUTER DIAMETER, 25 MM OUTER RING WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, INSERT, 2 3/16 IN WIDTH, 1 15/16 IN INNER DIAMETER, 100 MM OUTER DIAMETER, 25 MM OUTER RING WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 97763108
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
20mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Miniature Pillow Block Mounted Bearing - BD1512P - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details