Danaher Motion Pillow Block/Bearing Housing TWN16OPN

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1 IN, OPEN, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1 IN, OPEN, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8754897 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8754897
Pillow Block/Bearing Housing 8754897
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1 IN, OPEN, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 1 IN, OPEN, TWIN, SELF-ALIGNING, ADJUSTABLE; USE WITH 1 IN DIAMETER CLASS L SHAFT IN CONTINUOUSLY SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8754897
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Split Plummer (Pillow) Block Housings - SAW Series - SKF/Global
Specs
Bearing Type Spherical Roller
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 3.19 to 7.94 inch (80.96 to 202 mm)
View Details
2 suppliers