Regal Rexnord Corporation Pillow Block/Bearing Housing SFC-206TMC

Description
BALL BEARING UNIT, FLANGE-MOUNT, 30 MM BORE, 4-BOLT PILOTED, CONCENTRIC COLLAR LOCKING, CAST IRON HOUSING MATERIAL, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, FLANGE-MOUNT, 30 MM BORE, 4-BOLT PILOTED, CONCENTRIC COLLAR LOCKING, CAST IRON HOUSING MATERIAL, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 117401186 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
117401186
Pillow Block/Bearing Housing 117401186
BALL BEARING UNIT, FLANGE-MOUNT, 30 MM BORE, 4-BOLT PILOTED, CONCENTRIC COLLAR LOCKING, CAST IRON HOUSING MATERIAL, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, FLANGE-MOUNT, 30 MM BORE, 4-BOLT PILOTED, CONCENTRIC COLLAR LOCKING, CAST IRON HOUSING MATERIAL, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 117401186
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
0.375
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 510 lbs (231 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Specs
Housing Aluminum
Width 6 inch (152 mm)
Height 4.75 inch (121 mm)
View Details