Danaher Motion Pillow Block/Bearing Housing SPB12ADJ

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8741365 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8741365
Pillow Block/Bearing Housing 8741365
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, SUPER, 0.75 IN, CLOSED, SELF-ALIGNING, ADJUSTABLE; USE WITH 0.75 IN DIAMETER CLASS L SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8741365
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
Pillow Block Bearing, 10mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3937 inch (10 mm)
Housing Plastic / Polymer
Length 2.44 inch (62 mm)
View Details
Specs
Housing Aluminum
Width 2.5 inch (63.5 mm)
Height 1.44 inch (36.58 mm)
View Details