SKF Group (The) Pillow Block/Bearing Housing SNL-518-615-VU

Description
PILLOW BLOCK HOUSING, TWO BOLT BASE, BASE TO BORE CENTER LINE 3.9375 IN. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK HOUSING, TWO BOLT BASE, BASE TO BORE CENTER LINE 3.9375 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 121947464 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
121947464
Pillow Block/Bearing Housing 121947464
PILLOW BLOCK HOUSING, TWO BOLT BASE, BASE TO BORE CENTER LINE 3.9375 IN. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK HOUSING, TWO BOLT BASE, BASE TO BORE CENTER LINE 3.9375 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 121947464
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB24 - TSSUTFB-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 7760 lbs (3519 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details