NTN Bearing Corporation Pillow Block/Bearing Housing UCP206-103D1

Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK UNIT, BALL BEARING HOUSING, TWO-BOLT BASE, 1.1875 IN ID, ROUND BORE, CAST IRON, LIGHT DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK UNIT, BALL BEARING HOUSING, TWO-BOLT BASE, 1.1875 IN ID, ROUND BORE, CAST IRON, LIGHT DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 56829739 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
56829739
Pillow Block/Bearing Housing 56829739
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK UNIT, BALL BEARING HOUSING, TWO-BOLT BASE, 1.1875 IN ID, ROUND BORE, CAST IRON, LIGHT DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PILLOW BLOCK UNIT, BALL BEARING HOUSING, TWO-BOLT BASE, 1.1875 IN ID, ROUND BORE, CAST IRON, LIGHT DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 56829739
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
0.3125 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-P2410 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Shaft Diameter 0.3125 inch (7.94 mm)
Bearing Sintered Bronze
View Details