Danaher Motion Pillow Block/Bearing Housing SSUTWN-16

Description
1" INSIDE DIAM, 1900/3800 LBS. DYNAMIC CAPACITY, CLOSED TWIN PILLOW BLOCK LINEAR BEARING 2.19" OVERALL HEIGHT X 3-1/4" OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
1" INSIDE DIAM, 1900/3800 LBS. DYNAMIC CAPACITY, CLOSED TWIN PILLOW BLOCK LINEAR BEARING 2.19" OVERALL HEIGHT X 3-1/4" OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 71356594 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
71356594
Pillow Block/Bearing Housing 71356594
1" INSIDE DIAM, 1900/3800 LBS. DYNAMIC CAPACITY, CLOSED TWIN PILLOW BLOCK LINEAR BEARING 2.19" OVERALL HEIGHT X 3-1/4" OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

1" INSIDE DIAM, 1900/3800 LBS. DYNAMIC CAPACITY, CLOSED TWIN PILLOW BLOCK LINEAR BEARING 2.19" OVERALL HEIGHT X 3-1/4" OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 71356594
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Bearing, 14mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1429 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.5512 inch (14 mm)
Housing Plastic / Polymer
Length 3.23 inch (82 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Specs
Housing Aluminum
Width 1.75 inch (44.45 mm)
Height 0.9400 inch (23.88 mm)
View Details